CAP CER 3.9PF 500V 1111 Product overview: SQCB7M3R9CA1ME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M3R9CA1ME can be used for catalog matching and distributor lookup.
Win Source Part Number: 1303079-SQCB7M3R9CA1
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 3.9 pF
Tolerance: ±0.25pF
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-SQCB7M3R9CA1ME | 1303079-SQCB7M3R9CA1ME |
| Product Name | 3.9PF 500V Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 3.90E-6 microF | 3.90E-6 microF |