Kyocera Corporation Rf/microwave Capacitor 2Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx SQCB7M2R0BATME\500

Description
RF/MICROWAVE CAPACITOR 2PF, 500V, 1210 0.1pF; Capacitance:2pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2Pins RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR 2PF, 500V, 1210 0.1pF; Capacitance:2pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 2Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx - 14P9289 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 2Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx
14P9289
Rf/microwave Capacitor 2Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx 14P9289
RF/MICROWAVE CAPACITOR 2PF, 500V, 1210 0.1pF; Capacitance:2pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 2PF, 500V, 1210 0.1pF; Capacitance:2pF; Voltage Rating:500V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14P9289
Product Name Rf/microwave Capacitor 2Pf, 500V, 1210 0.1Pf; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details