Kyocera Corporation Capacitors - Ceramic Capacitors SQCB7M0R6BATME

Description
Win Source Part Number: 1303070-SQCB7M0R6BAT ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 0.6 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1303070-SQCB7M0R6BAT ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 0.6 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1303070-SQCB7M0R6BATME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303070-SQCB7M0R6BATME
Capacitors - Ceramic Capacitors 1303070-SQCB7M0R6BATME
Win Source Part Number: 1303070-SQCB7M0R6BAT ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 0.6 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1303070-SQCB7M0R6BATME
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 0.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Product overview: SQCB7M0R6BATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M0R6BATME can be used for catalog matching and distributor lookup.

Product overview: SQCB7M0R6BATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M0R6BATME can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - SQCB7M0R6BATME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB7M0R6BATME
Ceramic Capacitors SQCB7M0R6BATME
CAP CER 0.6PF 500V 1111

CAP CER 0.6PF 500V 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1303070-SQCB7M0R6BATME 60-SQCB7M0R6BATME SQCB7M0R6BATME
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Capacitance Range 6.00E-7 microF 6.00E-7 microF 6.00E-7 microF
WVDC 500 volts 500 volts 500 volts
WVAC 500 volts 500 volts 500 volts
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers