Kyocera Corporation Capacitor SQCB7M0R6BAJWE

Description
Product overview: SQCB7M0R6BAJWE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M0R6BAJWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: SQCB7M0R6BAJWE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M0R6BAJWE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product overview: SQCB7M0R6BAJWE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M0R6BAJWE can be used for catalog matching and distributor lookup.

Product overview: SQCB7M0R6BAJWE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M0R6BAJWE can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1303268-SQCB7M0R6BAJWE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303268-SQCB7M0R6BAJWE
Capacitors - Ceramic Capacitors 1303268-SQCB7M0R6BAJWE
Win Source Part Number: 1303268-SQCB7M0R6BAJ WE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 80 Capacitance: 0.6 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: M Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1303268-SQCB7M0R6BAJWE
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 80
Capacitance: 0.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 500V
Temperature Coefficient: M
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - SQCB7M0R6BAJWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB7M0R6BAJWE
Ceramic Capacitors SQCB7M0R6BAJWE
CAP CER 0.6PF 500V 1111

CAP CER 0.6PF 500V 1111

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-SQCB7M0R6BAJWE 1303268-SQCB7M0R6BAJWE SQCB7M0R6BAJWE
Product Name Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 6.00E-7 microF 6.00E-7 microF 6.00E-7 microF
WVDC 500 volts 500 volts 500 volts
WVAC 500 volts 500 volts 500 volts
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details