Kyocera Corporation Ceramic Capacitors - SQCB7M0R3BATME SQCB7M0R3BATME

Description
Manufacturer: AVX Corporation Win Source Part Number: 897211-SQCB7M0R3BATM E Series: SQ Operating Temperature Range: -55°C ~ 175°C Features: 0.3 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric) Package: Reel - TR Package: 1111 (2828 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: SQCB7M0R3BATME/2K, -SQCB7M0R3BATME, 478-6782-1, 478-6782-2, -SQCB7M0R3BATMEV, SQCB7M0R3BATME\\2K, SQCB7M0R3BATME-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 897211-SQCB7M0R3BATM E Series: SQ Operating Temperature Range: -55°C ~ 175°C Features: 0.3 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric) Package: Reel - TR Package: 1111 (2828 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: SQCB7M0R3BATME/2K, -SQCB7M0R3BATME, 478-6782-1, 478-6782-2, -SQCB7M0R3BATMEV, SQCB7M0R3BATME\\2K, SQCB7M0R3BATME-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB7M0R3BATME - 897211-SQCB7M0R3BATME - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SQCB7M0R3BATME
897211-SQCB7M0R3BATME
Ceramic Capacitors - SQCB7M0R3BATME 897211-SQCB7M0R3BATME
Manufacturer: AVX Corporation Win Source Part Number: 897211-SQCB7M0R3BATM E Series: SQ Operating Temperature Range: -55°C ~ 175°C Features: 0.3 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric) Package: Reel - TR Package: 1111 (2828 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: SQCB7M0R3BATME/2K, -SQCB7M0R3BATME, 478-6782-1, 478-6782-2, -SQCB7M0R3BATMEV, SQCB7M0R3BATME\\2K, SQCB7M0R3BATME-ND

Manufacturer: AVX Corporation
Win Source Part Number: 897211-SQCB7M0R3BATME
Series: SQ
Operating Temperature Range: -55°C ~ 175°C
Features: 0.3 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric)
Package: Reel - TR
Package: 1111 (2828 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: SQCB7M0R3BATME/2K, -SQCB7M0R3BATME, 478-6782-1, 478-6782-2, -SQCB7M0R3BATMEV, SQCB7M0R3BATME\\2K, SQCB7M0R3BATME-ND

Buy Now Datasheet
Singapore, Singapore
0.3PF 500V Capacitor
60-SQCB7M0R3BATME
0.3PF 500V Capacitor 60-SQCB7M0R3BATME
CAP CER 0.3PF 500V 1111 Product overview: SQCB7M0R3BATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M0R3BATME can be used for catalog matching and distributor lookup.

CAP CER 0.3PF 500V 1111 Product overview: SQCB7M0R3BATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.3PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7M0R3BATME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 897211-SQCB7M0R3BATME 60-SQCB7M0R3BATME
Product Name Ceramic Capacitors - SQCB7M0R3BATME 0.3PF 500V Capacitor
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0603C102K2RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details