CAP CER 4.7PF 500V 1111 Product overview: SQCB7A4R7DA1ME from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCB7A4R7DA1ME can be used for catalog matching and distributor lookup.
Win Source Part Number: 1303635-SQCB7A4R7DA1
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 4.7 pF
Tolerance: ±0.5pF
Voltage - Rated: 500V
Temperature Coefficient: A
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
CAP CER 4.7PF 500V 1111
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SQCB7A4R7DA1ME | 1303635-SQCB7A4R7DA1ME | SQCB7A4R7DA1ME |
| Product Name | 4.7PF 500V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-6 microF | 4.70E-6 microF | 4.70E-6 microF |
| WVDC | 500 volts | 500 volts | 500 volts |