CAPACITOR RF/MICROWAVE 3900PF, 50V, 1210 5%; Capacitance:3900pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 78M2096 |
| Product Name | Capacitor Rf/microwave 3900Pf, 50V, 1210 5%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Applications | RF / Microwave |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition; Ceramic |