AVX Corporation Rf/microwave Capacitor 2200Pf, 50V, 1210 5%, Full Reel; Capacitance Kyocera Avx SQCB5A222JATME

Description
RF/MICROWAVE CAPACITOR 2200PF, 50V, 1210 5%, FULL REEL; Capacitance:2200pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR 2200PF, 50V, 1210 5%, FULL REEL; Capacitance:2200pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 2200Pf, 50V, 1210 5%, Full Reel; Capacitance Kyocera Avx - 78M2094 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 2200Pf, 50V, 1210 5%, Full Reel; Capacitance Kyocera Avx
78M2094
Rf/microwave Capacitor 2200Pf, 50V, 1210 5%, Full Reel; Capacitance Kyocera Avx 78M2094
RF/MICROWAVE CAPACITOR 2200PF, 50V, 1210 5%, FULL REEL; Capacitance:2200pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 2200PF, 50V, 1210 5%, FULL REEL; Capacitance:2200pF; Voltage Rating:50V; Product Range:-; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78M2094
Product Name Rf/microwave Capacitor 2200Pf, 50V, 1210 5%, Full Reel; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C502U063AA0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers