KYOCERA AVX Components Corporation Ceramic Capacitors SQCB2M391JATME

Description
CAP CER ULTRA Q
Description
CAP CER ULTRA Q

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB2M391JATME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB2M391JATME
Ceramic Capacitors SQCB2M391JATME
CAP CER ULTRA Q

CAP CER ULTRA Q

Supplier's Site
Capacitor Rf/microwave 390Pf, 200V, 1210 5%; Capacitance Kyocera Avx - 95M7173 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 390Pf, 200V, 1210 5%; Capacitance Kyocera Avx
95M7173
Capacitor Rf/microwave 390Pf, 200V, 1210 5%; Capacitance Kyocera Avx 95M7173
CAPACITOR RF/MICROWAVE 390PF, 200V, 1210 5%; Capacitance:390pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 390PF, 200V, 1210 5%; Capacitance:390pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SQCB2M391JATME 95M7173
Product Name Ceramic Capacitors Capacitor Rf/microwave 390Pf, 200V, 1210 5%; Capacitance Kyocera Avx
Technology Film Capacitors; Ultracapacitor
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Configuration / Form Factor Chip Capacitor; SMD
Applications RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - M22U334M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details