Kyocera Corporation Capacitors - Ceramic Capacitors SQCAEM9R1CATME

Description
Win Source Part Number: 1303309-SQCAEM9R1CAT ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 9.1 pF Tolerance: ±0.25pF Voltage - Rated: 150V Temperature Coefficient: M Thickness (Max): 0.022" (0.57mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1303309-SQCAEM9R1CAT ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 9.1 pF Tolerance: ±0.25pF Voltage - Rated: 150V Temperature Coefficient: M Thickness (Max): 0.022" (0.57mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1303309-SQCAEM9R1CATME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303309-SQCAEM9R1CATME
Capacitors - Ceramic Capacitors 1303309-SQCAEM9R1CATME
Win Source Part Number: 1303309-SQCAEM9R1CAT ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 9.1 pF Tolerance: ±0.25pF Voltage - Rated: 150V Temperature Coefficient: M Thickness (Max): 0.022" (0.57mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1303309-SQCAEM9R1CATME
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 9.1 pF
Tolerance: ±0.25pF
Voltage - Rated: 150V
Temperature Coefficient: M
Thickness (Max): 0.022" (0.57mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Product overview: SQCAEM9R1CATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEM9R1CATME can be used for catalog matching and distributor lookup.

Product overview: SQCAEM9R1CATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEM9R1CATME can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - SQCAEM9R1CATME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCAEM9R1CATME
Ceramic Capacitors SQCAEM9R1CATME
CAP CER 9.1PF 150V 0505

CAP CER 9.1PF 150V 0505

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1303309-SQCAEM9R1CATME 60-SQCAEM9R1CATME SQCAEM9R1CATME
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 9.10E-6 microF 9.10E-6 microF 9.10E-6 microF
WVDC 150 volts 150 volts 150 volts
WVAC 150 volts 150 volts 150 volts
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers