Kyocera Corporation Ceramic Capacitors SQCAEM5R6BAJME

Description
CAP CER 5.6PF 150V 0505
Datasheet
Description
CAP CER 5.6PF 150V 0505
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCAEM5R6BAJME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCAEM5R6BAJME
Ceramic Capacitors SQCAEM5R6BAJME
CAP CER 5.6PF 150V 0505

CAP CER 5.6PF 150V 0505

Supplier's Site Datasheet
Capacitor,porcelain,5.6Pf,150Vdc,.1-Pf Tol,.1+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 22K1867 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,porcelain,5.6Pf,150Vdc,.1-Pf Tol,.1+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
22K1867
Capacitor,porcelain,5.6Pf,150Vdc,.1-Pf Tol,.1+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 22K1867
Capacitor,Porcelain, 5.6pF,150VDC,.1-pF Tol,.1+pf Tol,90ppm-TC RoHS Compliant: Yes

Capacitor,Porcelain,5.6pF,150VDC,.1-pF Tol,.1+pf Tol,90ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SQCAEM5R6BAJME 22K1867
Product Name Ceramic Capacitors Capacitor,porcelain,5.6Pf,150Vdc,.1-Pf Tol,.1+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers