Win Source Part Number: 1303471-SQCAEM220JAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 150V
Temperature Coefficient: M
Thickness (Max): 0.022" (0.57mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
Product overview: SQCAEM220JATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEM220JATME can be used for catalog matching and distributor lookup.
CAP CER 22PF 150V 0505
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1303471-SQCAEM220JATME | 60-SQCAEM220JATME | SQCAEM220JATME |
| Product Name | Capacitors - Ceramic Capacitors | Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 150 volts | 150 volts | 150 volts |
| WVAC | 150 volts | 150 volts | 150 volts |