CAPACITOR RF/MICROWAVE 22PF, 150V, 0605 1%; Capacitance:22pF; Voltage Rating:150V; Product Range:SQ Series; Capacitance Tolerance:± 1%; Operating Temperature Max:175°C; Capacitor Case Style:0605 [1613 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Capacitor,Porcelain,
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 23M9848 | 21M8097 |
| Product Name | Capacitor Rf/microwave 22Pf, 150V, 0605 1%; Capacitance Kyocera Avx | Capacitor,porcelain,22Pf,150Vdc,1-% Tol,1+% Tol,90Ppm-Tc Rohs Compliant Kyocera Avx |
| Applications | RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | ? to 175 C (? to 347 F) | |
| Capacitance Range | 2.20E-5 microF |