Win Source Part Number: 1303564-SQCAEM1R6BAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 1.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 150V
Temperature Coefficient: M
Thickness (Max): 0.022" (0.57mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 2266-SQCAEM1R6BATME
Product Status: Obsolete
Cap Ceramic 1.6pF 150V 0.1pF Pad SMD 0505 125°C T/R Product overview: SQCAEM1R6BATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.6pF, 150V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.6pF, 150V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEM1R6BATME can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 150V, 6.25% +TOL, 6.25% -TOL, M, 90+/-20PPM/CEL TC, 0.0000016UF, SURFACE MOUNT, 0605 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1303564-SQCAEM1R6BATME | 60-SQCAEM1R6BATME | 96AJ2459 |
| Product Name | Capacitors - Ceramic Capacitors | SMD 1.6pF 150V 0.1pF Capacitor | Ceramic Capacitor, Multilayer, Ceramic, 150V, 6.25% +Tol, 6.25% -Tol, M, 90+/-20Ppm/cel Tc, 0.0000016Uf, Surface Mount, 0605 Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1.60E-6 microF | ||
| WVDC | 150 volts | 150 volts | |
| WVAC | 150 volts | ||
| Configuration / Form Factor | Chip Capacitor |