Product overview: SQCAEM1R5BAJWE from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEM1R5BAJWE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1303007-SQCAEM1R5BAJ
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Package: Tray
Applications: RF, Microwave, High Frequency
Standard Package: 100
Capacitance: 1.5 pF
Tolerance: ±0.1pF
Voltage - Rated: 150V
Temperature Coefficient: M
Thickness (Max): 0.022" (0.57mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
RoHS Status: RoHS non-compliant
CAP CER 1.5PF 150V 0505
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SQCAEM1R5BAJWE | 1303007-SQCAEM1R5BAJWE | SQCAEM1R5BAJWE |
| Product Name | Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Capacitance Range | 1.50E-6 microF | 1.50E-6 microF | 1.50E-6 microF |
| WVDC | 150 volts | 150 volts | 150 volts |
| WVAC | 150 volts | 150 volts | 150 volts |
| Packing Method | Tray |