Kyocera Corporation Rf/microwave Capacitor 1.2Pf, 150V, 0605 0.1Pf; Capacitance Kyocera Avx SQCAEM1R2BATME\500

Description
RF/MICROWAVE CAPACITOR 1.2PF, 150V, 0605 0.1pF; Capacitance:1.2pF; Voltage Rating:150V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:0605 [1613 Metric]; Series Name:SQ RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR 1.2PF, 150V, 0605 0.1pF; Capacitance:1.2pF; Voltage Rating:150V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:0605 [1613 Metric]; Series Name:SQ RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 1.2Pf, 150V, 0605 0.1Pf; Capacitance Kyocera Avx - 23M9835 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 1.2Pf, 150V, 0605 0.1Pf; Capacitance Kyocera Avx
23M9835
Rf/microwave Capacitor 1.2Pf, 150V, 0605 0.1Pf; Capacitance Kyocera Avx 23M9835
RF/MICROWAVE CAPACITOR 1.2PF, 150V, 0605 0.1pF; Capacitance:1.2pF; Voltage Rating:150V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:0605 [1613 Metric]; Series Name:SQ RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 1.2PF, 150V, 0605 0.1pF; Capacitance:1.2pF; Voltage Rating:150V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:0605 [1613 Metric]; Series Name:SQ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23M9835
Product Name Rf/microwave Capacitor 1.2Pf, 150V, 0605 0.1Pf; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details