Kyocera Corporation Capacitor Rf/microwave 0.1Pf, 150V, 0605 0.1Pf; Capacitance Kyocera Avx SQCAEM0R1BAJWE

Description
CAPACITOR RF/MICROWAVE 0.1PF, 150V, 0605 0.1pF; Capacitance:0.1pF; Voltage Rating:150V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:0605 [1613 Metric]; Filter Terminals:SMD RoHS Compliant: No
Description
CAPACITOR RF/MICROWAVE 0.1PF, 150V, 0605 0.1pF; Capacitance:0.1pF; Voltage Rating:150V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:0605 [1613 Metric]; Filter Terminals:SMD RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 0.1Pf, 150V, 0605 0.1Pf; Capacitance Kyocera Avx - 22K1700 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 0.1Pf, 150V, 0605 0.1Pf; Capacitance Kyocera Avx
22K1700
Capacitor Rf/microwave 0.1Pf, 150V, 0605 0.1Pf; Capacitance Kyocera Avx 22K1700
CAPACITOR RF/MICROWAVE 0.1PF, 150V, 0605 0.1pF; Capacitance:0.1pF; Voltage Rating:150V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:0605 [1613 Metric]; Filter Terminals:SMD RoHS Compliant: No

CAPACITOR RF/MICROWAVE 0.1PF, 150V, 0605 0.1pF; Capacitance:0.1pF; Voltage Rating:150V; Product Range:-; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:175°C; Capacitor Case Style:0605 [1613 Metric]; Filter Terminals:SMD RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22K1700
Product Name Capacitor Rf/microwave 0.1Pf, 150V, 0605 0.1Pf; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
Operating Temperature ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers