Kyocera Corporation Capacitors - Ceramic Capacitors SQCAEA6R2BATME

Description
Win Source Part Number: 1303026-SQCAEA6R2BAT ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 6.2 pF Tolerance: ±0.1pF Voltage - Rated: 150V Temperature Coefficient: A Thickness (Max): 0.022" (0.57mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1303026-SQCAEA6R2BAT ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 6.2 pF Tolerance: ±0.1pF Voltage - Rated: 150V Temperature Coefficient: A Thickness (Max): 0.022" (0.57mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1303026-SQCAEA6R2BATME - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303026-SQCAEA6R2BATME
Capacitors - Ceramic Capacitors 1303026-SQCAEA6R2BATME
Win Source Part Number: 1303026-SQCAEA6R2BAT ME Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 2,000 Capacitance: 6.2 pF Tolerance: ±0.1pF Voltage - Rated: 150V Temperature Coefficient: A Thickness (Max): 0.022" (0.57mm) Mounting Type: Surface Mount, MLCC Package / Case: 0505 (1313 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Product Status: Obsolete

Win Source Part Number: 1303026-SQCAEA6R2BATME
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 6.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 150V
Temperature Coefficient: A
Thickness (Max): 0.022" (0.57mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete

Buy Now Datasheet
Product overview: SQCAEA6R2BATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEA6R2BATME can be used for catalog matching and distributor lookup.

Product overview: SQCAEA6R2BATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEA6R2BATME can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1303026-SQCAEA6R2BATME 60-SQCAEA6R2BATME
Product Name Capacitors - Ceramic Capacitors Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 6.20E-6 microF 6.20E-6 microF
WVDC 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details