Product overview: SQCAEA3R6BATME from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCAEA3R6BATME can be used for catalog matching and distributor lookup.
Win Source Part Number: 1303447-SQCAEA3R6BAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss, Ultra Low ESR
Applications: RF, Microwave, High Frequency
Standard Package: 2,000
Capacitance: 3.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 150V
Temperature Coefficient: A
Thickness (Max): 0.022" (0.57mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0505 (1313 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.055" L x 0.055" W (1.40mm x 1.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-SQCAEA3R6BATME | 1303447-SQCAEA3R6BATME |
| Product Name | Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |