5µF ±10% 50V Ceramic Capacitor X7R (VHT) Stacked DIP, 8 Lead
CAP CER 5UF 50V X7R DIP Product overview: SMX45C505KAN360 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5UF, 50V, DIP. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5UF, 50V, DIP, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SMX45C505KAN360 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1304666-SMX45C505KAN
Category: Capacitors>Ceramic Capacitors
Series: SMX
Features: Low ESL (Stacked), High Temperature
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 40
Capacitance: 5 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R (VHT)
Lead Spacing: 0.400" (10.16mm)
Mounting Type: Through Hole
Package / Case: Stacked DIP, 8 Lead
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.402" L x 0.441" W (10.20mm x 11.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: Q7248715,478-5591
RoHS Status: RoHS non-compliant
Multilayer Ceramic Capacitor, Stacked MLC, SMX Series, 5 - F, - 10%, X7R, 50 V, Through Hole RoHS Compliant: No
CAP CER 5UF 50V X7R DIP
CAP CER 5UF 50V X7R DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5591-ND | 60-SMX45C505KAN360 | 1304666-SMX45C505KAN360 | 99W9650 | SMX45C505KAN360 | SMX45C505KAN360 |
| Product Name | Ceramic Capacitors | 5UF 50V DIP Capacitor | Capacitors - Ceramic Capacitors | Multilayer Ceramic Capacitor, Stacked Mlc, Smx Series, 5 F, 10%, X7R, 50 V, Through Hole Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |