The SMBJ250CA is a bi-directional transient voltage suppression diode in the SMBJ series, designed for general-purpose surge and transient protection. It has a working peak reverse voltage of 250V and a peak pulse power dissipation of 600W at a 10/1000μs waveform. The clamping voltage is 405V at a peak pulse current of 1.48A. Reverse leakage current is 1μA at the working voltage. The device is housed in a 2-pin SMB package, with a maximum lead temperature of 260°C and an operating junction and storage temperature range of -55 to 150°C. It features halogen-free construction and lead-free terminations.
TVS Diode Single Bi-Dir 250V 600W 2-Pin SMB Product overview: SMBJ250CA from AVX (KYOCERA AVX) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 250V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 250V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ250CA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ250CA |
| Product Name | 250V 600W TVS Protection Diode |
| Configuration | Single |