AVX Corporation Capacitors - Ceramic Capacitors SM055E146ZAN360

Description
Win Source Part Number: 1307192-SM055E146ZAN 360 Category: Capacitors>Ceramic Capacitors Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1307192-SM055E146ZAN 360 Category: Capacitors>Ceramic Capacitors Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1307192-SM055E146ZAN360 is a ceramic capacitor from KYOCERA AVX, categorized as a stacked multi-layer ceramic capacitor (MLCC) designed for switch mode power supply (SMPS) applications. It features a capacitance range of 0.1OºF to 390OºF, with voltage ratings from 50VDC to 500VDC, and operates within a temperature range of -55°C to +125°C. The capacitor utilizes an X7R dielectric, which is suitable for general filtering and input/output applications in DC/DC converters, among others. This part is characterized by a maximum dissipation factor of 2.5% and offers capacitance tolerances of ±10%, ±20%, +80%, and -20%. It is important to note that this product is not RoHS compliant and is classified as obsolete. The insulation resistance is rated at a minimum of 100MΩ-OºF, and it can withstand a dielectric voltage of 250% of the rated voltage for 5 seconds. Given its specifications, this capacitor is suitable for applications requiring reliable performance in high-frequency environments, but engineers should consider its obsolescence and non-compliance with RoHS regulations when making purchasing decisions.

Datasheet Summary
Powered by GS/AI

The 1307192-SM055E146ZAN360 is a ceramic capacitor from KYOCERA AVX, categorized as a stacked multi-layer ceramic capacitor (MLCC) designed for switch mode power supply (SMPS) applications. It features a capacitance range of 0.1OºF to 390OºF, with voltage ratings from 50VDC to 500VDC, and operates within a temperature range of -55°C to +125°C. The capacitor utilizes an X7R dielectric, which is suitable for general filtering and input/output applications in DC/DC converters, among others. This part is characterized by a maximum dissipation factor of 2.5% and offers capacitance tolerances of ±10%, ±20%, +80%, and -20%. It is important to note that this product is not RoHS compliant and is classified as obsolete. The insulation resistance is rated at a minimum of 100MΩ-OºF, and it can withstand a dielectric voltage of 250% of the rated voltage for 5 seconds. Given its specifications, this capacitor is suitable for applications requiring reliable performance in high-frequency environments, but engineers should consider its obsolescence and non-compliance with RoHS regulations when making purchasing decisions.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1307192-SM055E146ZAN360 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1307192-SM055E146ZAN360
Capacitors - Ceramic Capacitors 1307192-SM055E146ZAN360
Win Source Part Number: 1307192-SM055E146ZAN 360 Category: Capacitors>Ceramic Capacitors Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1307192-SM055E146ZAN360
Category: Capacitors>Ceramic Capacitors
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
CAP CERACITOR / Ceramic Capacitor Product overview: SM055E146ZAN360 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SM055E146ZAN360 can be used for catalog matching and distributor lookup.

CAP CERACITOR / Ceramic Capacitor Product overview: SM055E146ZAN360 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SM055E146ZAN360 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SM055E146ZAN360 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SM055E146ZAN360
Ceramic Capacitors SM055E146ZAN360
CAP CERACITOR

CAP CERACITOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1307192-SM055E146ZAN360 60-SM055E146ZAN360 SM055E146ZAN360
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1908848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details