Capacitor, MLCC RoHS Compliant: No
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SL301C334KAB-ND | SL301C334KAB | 09R5371 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor, Mlcc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |