Kyocera Corporation Ceramic Capacitors SK537C104MAR

Description
0.1µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6812-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6812-ND
Ceramic Capacitors 478-6812-ND
0.1µF ±20% 500V Ceramic Capacitor X7R Radial

0.1µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SK537C104MAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SK537C104MAR
Ceramic Capacitors SK537C104MAR
CAP CER 0.1UF 500V X7R RADIAL

CAP CER 0.1UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-6812-ND SK537C104MAR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details