AVX Corporation Ceramic Capacitor 3.3Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx SK087C335KAA

Description
CERAMIC CAPACITOR 3.3UF, 500V, X7R, 10%, RADIAL; Capacitance:3.3µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:14.6mm; Product Range:SK Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 3.3UF, 500V, X7R, 10%, RADIAL; Capacitance:3.3µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:14.6mm; Product Range:SK Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3.3Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx - 96H9276 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx
96H9276
Ceramic Capacitor 3.3Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx 96H9276
CERAMIC CAPACITOR 3.3UF, 500V, X7R, 10%, RADIAL; Capacitance:3.3µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:14.6mm; Product Range:SK Series RoHS Compliant: No

CERAMIC CAPACITOR 3.3UF, 500V, X7R, 10%, RADIAL; Capacitance:3.3µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:14.6mm; Product Range:SK Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96H9276
Product Name Ceramic Capacitor 3.3Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers