AVX Corporation Ceramic Capacitor 2.2Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx SK087C225KAA

Description
CERAMIC CAPACITOR 2.2UF, 500V, X7R, 10%, RADIAL; Capacitance:2.2µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:24.9mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No
Description
CERAMIC CAPACITOR 2.2UF, 500V, X7R, 10%, RADIAL; Capacitance:2.2µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:24.9mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2.2Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx - 66H7680 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx
66H7680
Ceramic Capacitor 2.2Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx 66H7680
CERAMIC CAPACITOR 2.2UF, 500V, X7R, 10%, RADIAL; Capacitance:2.2µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:24.9mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CERAMIC CAPACITOR 2.2UF, 500V, X7R, 10%, RADIAL; Capacitance:2.2µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:24.9mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66H7680
Product Name Ceramic Capacitor 2.2Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers