Kyocera Corporation Ceramic Capacitors SK067C105MAR

Description
1µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6809-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6809-ND
Ceramic Capacitors 478-6809-ND
1µF ±20% 500V Ceramic Capacitor X7R Radial

1µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1307075-SK067C105MAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1307075-SK067C105MAR
Capacitors - Ceramic Capacitors 1307075-SK067C105MAR
Win Source Part Number: 1307075-SK067C105MAR Category: Capacitors>Ceramic Capacitors Series: SK Package: Bulk Applications: SMPS Filtering Height - Seated (Max): 0.260" (6.60mm) Standard Package: 16 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Lead Spacing: 0.791" (20.10mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.870" L x 0.200" W (22.10mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-6809,-SK067C105M AR

Win Source Part Number: 1307075-SK067C105MAR
Category: Capacitors>Ceramic Capacitors
Series: SK
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 16
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Lead Spacing: 0.791" (20.10mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.870" L x 0.200" W (22.10mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-6809,-SK067C105MAR

Buy Now Datasheet
Singapore, Singapore
1UF 500V Capacitor
60-SK067C105MAR
1UF 500V Capacitor 60-SK067C105MAR
CAP CER 1UF 500V X7R RADIAL Product overview: SK067C105MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK067C105MAR can be used for catalog matching and distributor lookup.

CAP CER 1UF 500V X7R RADIAL Product overview: SK067C105MAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK067C105MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-6809-ND 1307075-SK067C105MAR 60-SK067C105MAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1UF 500V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details