Kyocera Corporation 22UF 100V Capacitor SK061E226ZAR

Description
CAP CER 22UF 100V Z5U RADIAL Product overview: SK061E226ZAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK061E226ZAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 100V Z5U RADIAL Product overview: SK061E226ZAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK061E226ZAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 100V Capacitor
60-SK061E226ZAR
22UF 100V Capacitor 60-SK061E226ZAR
CAP CER 22UF 100V Z5U RADIAL Product overview: SK061E226ZAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK061E226ZAR can be used for catalog matching and distributor lookup.

CAP CER 22UF 100V Z5U RADIAL Product overview: SK061E226ZAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK061E226ZAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-4032-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4032-ND
Ceramic Capacitors 478-4032-ND
22µF -20%, +80% 100V Ceramic Capacitor Z5U Radial

22µF -20%, +80% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1307065-SK061E226ZAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1307065-SK061E226ZAR
Capacitors - Ceramic Capacitors 1307065-SK061E226ZAR
Win Source Part Number: 1307065-SK061E226ZAR Category: Capacitors>Ceramic Capacitors Series: SK Package: Bulk Applications: SMPS Filtering Height - Seated (Max): 0.658" (16.72mm) Standard Package: 200 Capacitance: 22 µF Tolerance: -20%, +80% Voltage - Rated: 100V Temperature Coefficient: Z5U Lead Spacing: 0.791" (20.10mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.870" L x 0.200" W (22.10mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-4032 Product Status: Obsolete

Win Source Part Number: 1307065-SK061E226ZAR
Category: Capacitors>Ceramic Capacitors
Series: SK
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.658" (16.72mm)
Standard Package: 200
Capacitance: 22 µF
Tolerance: -20%, +80%
Voltage - Rated: 100V
Temperature Coefficient: Z5U
Lead Spacing: 0.791" (20.10mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.870" L x 0.200" W (22.10mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-4032
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitor 22Uf, 100V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx - 09R1256 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Uf, 100V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx
09R1256
Ceramic Capacitor 22Uf, 100V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx 09R1256
CERAMIC CAPACITOR 22UF, 100V, Z5U, +80, -20%, RADIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:20.1mm; Product Range:SK Series RoHS Compliant: Yes

CERAMIC CAPACITOR 22UF, 100V, Z5U, +80, -20%, RADIAL; Capacitance:22µF; Voltage(DC):100V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:20.1mm; Product Range:SK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SK061E226ZAR 478-4032-ND 1307065-SK061E226ZAR 09R1256
Product Name 22UF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 22Uf, 100V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX393K - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details