Kyocera Corporation Capacitors - Ceramic Capacitors SK055C565KAR

Description
Win Source Part Number: 1307068-SK055C565KAR Category: Capacitors>Ceramic Capacitors Series: SK Package: Bulk Applications: SMPS Filtering Height - Seated (Max): 0.560" (14.22mm) Standard Package: 200 Capacitance: 5.6 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.402" (10.20mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-4027
Request a Quote Datasheet
Description
Win Source Part Number: 1307068-SK055C565KAR Category: Capacitors>Ceramic Capacitors Series: SK Package: Bulk Applications: SMPS Filtering Height - Seated (Max): 0.560" (14.22mm) Standard Package: 200 Capacitance: 5.6 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.402" (10.20mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-4027
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1307068-SK055C565KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1307068-SK055C565KAR
Capacitors - Ceramic Capacitors 1307068-SK055C565KAR
Win Source Part Number: 1307068-SK055C565KAR Category: Capacitors>Ceramic Capacitors Series: SK Package: Bulk Applications: SMPS Filtering Height - Seated (Max): 0.560" (14.22mm) Standard Package: 200 Capacitance: 5.6 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.402" (10.20mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-4027

Win Source Part Number: 1307068-SK055C565KAR
Category: Capacitors>Ceramic Capacitors
Series: SK
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.560" (14.22mm)
Standard Package: 200
Capacitance: 5.6 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.402" (10.20mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-4027

Buy Now Datasheet
Singapore, Singapore
5.6UF 50V Capacitor
60-SK055C565KAR
5.6UF 50V Capacitor 60-SK055C565KAR
CAP CER 5.6UF 50V X7R RADIAL Product overview: SK055C565KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK055C565KAR can be used for catalog matching and distributor lookup.

CAP CER 5.6UF 50V X7R RADIAL Product overview: SK055C565KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK055C565KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-4027-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4027-ND
Ceramic Capacitors 478-4027-ND
5.6µF ±10% 50V Ceramic Capacitor X7R Radial

5.6µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 5.6Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R1252 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5.6Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R1252
Ceramic Capacitor 5.6Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R1252
CERAMIC CAPACITOR 5.6UF, 50V, X7R, 10%, RADIAL; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 5.6UF, 50V, X7R, 10%, RADIAL; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1307068-SK055C565KAR 60-SK055C565KAR 478-4027-ND 09R1252
Product Name Capacitors - Ceramic Capacitors 5.6UF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 5.6Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 5.6 microF 5.6 microF 5.6 microF 5.6 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details