AVX Corporation Ceramic Capacitor 1Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx SK052C105KAA

Description
CERAMIC CAPACITOR 1UF, 200V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.02mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No
Description
CERAMIC CAPACITOR 1UF, 200V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.02mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx - 27C7683 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx
27C7683
Ceramic Capacitor 1Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx 27C7683
CERAMIC CAPACITOR 1UF, 200V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.02mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CERAMIC CAPACITOR 1UF, 200V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.02mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27C7683
Product Name Ceramic Capacitor 1Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers