Cap Ceramic 0.27uF 500V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SK047C274KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK047C274KAR can be used for catalog matching and distributor lookup.
0.27µF ±10% 500V Ceramic Capacitor X7R Radial
Win Source Part Number: 1307081-SK047C274KAR
Category: Capacitors>Ceramic Capacitors
Series: SK
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.461" (11.72mm)
Standard Package: 200
Capacitance: 0.27 µF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.402" L x 0.200" W (10.20mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-4021
CAP CER 0.27UF 500V X7R RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SK047C274KAR | 478-4021-ND | 1307081-SK047C274KAR | SK047C274KAR |
| Product Name | 0.27uF 500V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |