AVX Corporation Ceramic Capacitor 3.3Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx SK045C335KAA

Description
CERAMIC CAPACITOR 3.3UF, 50V, X7R, 10%, RADIAL; Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No
Description
CERAMIC CAPACITOR 3.3UF, 50V, X7R, 10%, RADIAL; Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3.3Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 25H8943 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
25H8943
Ceramic Capacitor 3.3Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 25H8943
CERAMIC CAPACITOR 3.3UF, 50V, X7R, 10%, RADIAL; Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CERAMIC CAPACITOR 3.3UF, 50V, X7R, 10%, RADIAL; Capacitance:3.3µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25H8943
Product Name Ceramic Capacitor 3.3Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers