Kyocera Corporation Capacitors - Ceramic Capacitors SK035C104KAR

Description
Win Source Part Number: 1307085-SK035C104KAR Category: Capacitors>Ceramic Capacitors Series: SK Package: Bulk Applications: SMPS Filtering Height - Seated (Max): 0.360" (9.14mm) Standard Package: 300 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.300" L x 0.200" W (7.62mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-5597
Request a Quote Datasheet
Description
Win Source Part Number: 1307085-SK035C104KAR Category: Capacitors>Ceramic Capacitors Series: SK Package: Bulk Applications: SMPS Filtering Height - Seated (Max): 0.360" (9.14mm) Standard Package: 300 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.300" L x 0.200" W (7.62mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-5597
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1307085-SK035C104KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1307085-SK035C104KAR
Capacitors - Ceramic Capacitors 1307085-SK035C104KAR
Win Source Part Number: 1307085-SK035C104KAR Category: Capacitors>Ceramic Capacitors Series: SK Package: Bulk Applications: SMPS Filtering Height - Seated (Max): 0.360" (9.14mm) Standard Package: 300 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.300" L x 0.200" W (7.62mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-5597

Win Source Part Number: 1307085-SK035C104KAR
Category: Capacitors>Ceramic Capacitors
Series: SK
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 300
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.200" W (7.62mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-5597

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-SK035C104KAR
0.1UF 50V Capacitor 60-SK035C104KAR
CAP CER 0.1UF 50V X7R RADIAL Product overview: SK035C104KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK035C104KAR can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R RADIAL Product overview: SK035C104KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK035C104KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-5597-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5597-ND
Ceramic Capacitors 478-5597-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1307085-SK035C104KAR 60-SK035C104KAR 478-5597-ND
Product Name Capacitors - Ceramic Capacitors 0.1UF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details