KYOCERA AVX Components Corporation Ceramic Capacitor 0.56Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx SK032C564KAA

Description
CERAMIC CAPACITOR 0.56UF, 200V, X7R, 10%, RADIAL; Capacitance:0.56µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.56UF, 200V, X7R, 10%, RADIAL; Capacitance:0.56µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.56Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx - 19M0476 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.56Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx
19M0476
Ceramic Capacitor 0.56Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx 19M0476
CERAMIC CAPACITOR 0.56UF, 200V, X7R, 10%, RADIAL; Capacitance:0.56µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: No

CERAMIC CAPACITOR 0.56UF, 200V, X7R, 10%, RADIAL; Capacitance:0.56µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19M0476
Product Name Ceramic Capacitor 0.56Uf, 200V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers