Win Source Part Number: 1307083-SK032C224KAR
Category: Capacitors>Ceramic Capacitors
Series: SK
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 300
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.200" W (7.62mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-4012
CAP CER 0.22UF 200V X7R RADIAL Product overview: SK032C224KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK032C224KAR can be used for catalog matching and distributor lookup.
0.22µF ±10% 200V Ceramic Capacitor X7R Radial
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1307083-SK032C224KAR | 60-SK032C224KAR | 478-4012-ND |
| Product Name | Capacitors - Ceramic Capacitors | 0.22UF 200V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 200 volts | 200 volts | 200 volts |
| WVAC | 200 volts | 200 volts | 200 volts |