Win Source Part Number: 1307073-SK017C103KAR
Category: Capacitors>Ceramic Capacitors
Series: SK
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 300
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.200" W (5.08mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-4011
10000pF ±10% 500V Ceramic Capacitor X7R Radial
CAP CER 10000PF 500V X7R RADIAL Product overview: SK017C103KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK017C103KAR can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.01UF, 500V, X7R, 10%, RADIAL; Capacitance:10000pF;
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307073-SK017C103KAR | 478-4011-ND | 60-SK017C103KAR | 09R1239 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 10000PF 500V Capacitor | Ceramic Capacitor 0.01Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 500 volts | 500 volts | 500 volts | 500 volts |
| WVAC | 500 volts | 500 volts | 500 volts |