AVX Corporation Ceramic Capacitor 0.01Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx SK017C103KAA

Description
CERAMIC CAPACITOR 0.01UF, 500V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.01UF, 500V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx - 91H3767 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx
91H3767
Ceramic Capacitor 0.01Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx 91H3767
CERAMIC CAPACITOR 0.01UF, 500V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF, 500V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SK Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91H3767
Product Name Ceramic Capacitor 0.01Uf, 500V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers