Win Source Part Number: 1307067-SK012E334ZAR
Category: Capacitors>Ceramic Capacitors
Series: SK
Package: Bulk
Applications: SMPS Filtering
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 1
Capacitance: 0.33 µF
Tolerance: -20%, +80%
Voltage - Rated: 200V
Temperature Coefficient: Z5U
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.200" L x 0.200" W (5.08mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: -SK012E334ZAR,478-68
Product Status: Obsolete
CAP CER 0.33UF 200V Z5U RADIAL Product overview: SK012E334ZAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SK012E334ZAR can be used for catalog matching and distributor lookup.
0.33µF -20%, +80% 200V Ceramic Capacitor Z5U Radial
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1307067-SK012E334ZAR | 60-SK012E334ZAR | 478-6802-ND |
| Product Name | Capacitors - Ceramic Capacitors | 0.33UF 200V Capacitor | Ceramic Capacitors |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) |
| WVDC | 200 volts | 200 volts | 200 volts |
| WVAC | 200 volts | 200 volts | 200 volts |