AVX Corporation SAW Filters SF14-2446M5UUA3

Description
2.4465GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.5dB 93MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet
Description
2.4465GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.5dB 93MHz Bandwidth 5-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - 478-SF14-2446M5UUA3-ND - DigiKey
Thief River Falls, MN, United States
2.4465GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.5dB 93MHz Bandwidth 5-SMD, No Lead

2.4465GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.5dB 93MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SMD 2446.5MHz 50Ohm EMI RFI Filter - 836-SF14-2446M5UUA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2446.5MHz 50Ohm EMI RFI Filter
836-SF14-2446M5UUA3
SMD 2446.5MHz 50Ohm EMI RFI Filter 836-SF14-2446M5UUA3
SAW Filter RF 2446.5MHz 2.3dB 50Ohm//2.7nH SMD 5 Pin T/R Product overview: SF14-2446M5UUA3 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2446.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2446.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-2446M5UUA3 can be used for catalog matching and distributor lookup.

SAW Filter RF 2446.5MHz 2.3dB 50Ohm//2.7nH SMD 5 Pin T/R Product overview: SF14-2446M5UUA3 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2446.5MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 2446.5MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-2446M5UUA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1275915-SF14-2446M5UUA3
Filters - SAW Filters 1275915-SF14-2446M5UUA3
Win Source Part Number: 1275915-SF14-2446M5U UA3 Category: Filters>SAW Filters Series: SF, Kyocera Package: Tape & Reel (TR) Applications: Bluetooth, WLAN Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 1.5dB Height (Max): 0.028" (0.70mm) Bandwidth: 93MHz Frequency - Center: 2.4465GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: KYOCERA AVX Other Names: 478-SF14-2446M5UUA3, SF14-2446M5UUA3

Win Source Part Number: 1275915-SF14-2446M5UUA3
Category: Filters>SAW Filters
Series: SF, Kyocera
Package: Tape & Reel (TR)
Applications: Bluetooth, WLAN
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 1.5dB
Height (Max): 0.028" (0.70mm)
Bandwidth: 93MHz
Frequency - Center: 2.4465GHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: KYOCERA AVX
Other Names: 478-SF14-2446M5UUA3,SF14-2446M5UUA3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 478-SF14-2446M5UUA3-ND 836-SF14-2446M5UUA3 1275915-SF14-2446M5UUA3
Product Name SAW Filters SMD 2446.5MHz 50Ohm EMI RFI Filter Filters - SAW Filters
Filter Category SAW Filter Active Filter SAW Filter
Applications General; Bluetooth, WLAN Bluetooth, WLAN
Fc 2.45E6 kHz
Package Type 5-SMD, No Lead Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - HSP43891JC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; Digital, FIR
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details