AVX Corporation SMD 1575MHz 50Ohm EMI RFI Filter SF14-1582M5UUD2

Description
SAW Filter RF 1575MHz 2.3dB 50Ohm SMD 5 Pin T/R Product overview: SF14-1582M5UUD2 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1575MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1582M5UUD2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SAW Filter RF 1575MHz 2.3dB 50Ohm SMD 5 Pin T/R Product overview: SF14-1582M5UUD2 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1575MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1582M5UUD2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1575MHz 50Ohm EMI RFI Filter - 836-SF14-1582M5UUD2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1575MHz 50Ohm EMI RFI Filter
836-SF14-1582M5UUD2
SMD 1575MHz 50Ohm EMI RFI Filter 836-SF14-1582M5UUD2
SAW Filter RF 1575MHz 2.3dB 50Ohm SMD 5 Pin T/R Product overview: SF14-1582M5UUD2 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1575MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1582M5UUD2 can be used for catalog matching and distributor lookup.

SAW Filter RF 1575MHz 2.3dB 50Ohm SMD 5 Pin T/R Product overview: SF14-1582M5UUD2 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1575MHz, 50Ohm. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1575MHz, 50Ohm, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1582M5UUD2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
SAW Filters - SF14-1582M5UUD2
760492-SF14-1582M5UUD2
SAW Filters - SF14-1582M5UUD2 760492-SF14-1582M5UUD2
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 760492-SF14-1582M5UU D2 Series: SF, Kyocera Packaging: Reel package Package: 5-SMD, No Lead Applications: GPS Mounting: SMD Insertion Loss: 1.4dB Family Name: SF14 Frequency - Center: 1.582GHz Categories: Filters Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Height (Maximum): 0.028" (0.70mm) Introduction Date: January 01, 1990 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 760492-SF14-1582M5UUD2
Series: SF, Kyocera
Packaging: Reel package
Package: 5-SMD, No Lead
Applications: GPS
Mounting: SMD
Insertion Loss: 1.4dB
Family Name: SF14
Frequency - Center: 1.582GHz
Categories: Filters
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
Height (Maximum): 0.028" (0.70mm)
Introduction Date: January 01, 1990
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
SAW Filters - 478-SF14-1582M5UUD2TR-ND - DigiKey
Thief River Falls, MN, United States
1.582GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 5-SMD, No Lead

1.582GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - 478-SF14-1582M5UUD2CT-ND - DigiKey
Thief River Falls, MN, United States
FILTER SAW 1.582GHZ 5-SMD

FILTER SAW 1.582GHZ 5-SMD

Buy Now Datasheet
SAW Filters - 478-SF14-1582M5UUD2DKR-ND - DigiKey
Thief River Falls, MN, United States
FILTER SAW 1.582GHZ 5-SMD

FILTER SAW 1.582GHZ 5-SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 836-SF14-1582M5UUD2 760492-SF14-1582M5UUD2 478-SF14-1582M5UUD2TR-ND
Product Name SMD 1575MHz 50Ohm EMI RFI Filter SAW Filters - SF14-1582M5UUD2 SAW Filters
Filter Category Active Filter SAW Filter SAW Filter
Filter Type RF
Standards and Certifications RoHS
Package Type Tape and Reel 5-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43220GC-25 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details
Automotive EMI RFI Filter - 844-QPQ2200QPCK - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Filtronetics, Inc.
Specs
Filter Category SAW Filter
Applications Commercial; Communications; Industrial; Military
Fc 140000 kHz
View Details