AVX Corporation SAW Filters SF14-1582M5UUD1

Description
FILTER SAW 1.582GHZ 5-SMD
Request a Quote Datasheet
Description
FILTER SAW 1.582GHZ 5-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filters - 478-SF14-1582M5UUD1CT-ND - DigiKey
Thief River Falls, MN, United States
FILTER SAW 1.582GHZ 5-SMD

FILTER SAW 1.582GHZ 5-SMD

Buy Now Datasheet
SAW Filters - 478-SF14-1582M5UUD1TR-ND - DigiKey
Thief River Falls, MN, United States
1.582GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 5-SMD, No Lead

1.582GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.4dB Bandwidth 5-SMD, No Lead

Buy Now Datasheet
SAW Filters - 478-SF14-1582M5UUD1DKR-ND - DigiKey
Thief River Falls, MN, United States
FILTER SAW 1.582GHZ 5-SMD

FILTER SAW 1.582GHZ 5-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1122982-SF14-1582M5UUD1
Filters - SAW Filters 1122982-SF14-1582M5UUD1
Win Source Part Number: 1122982-SF14-1582M5U UD1 Category: Filters>SAW Filters Series: SF, Kyocera Package: Tape & Reel (TR) Applications: GPS Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 1.4dB Height (Max): 0.028" (0.70mm) Frequency - Center: 1.582GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: KYOCERA AVX Other Names: SF14-1582M5UUD1-ND,4 78-SF14-1582M5UUD1

Win Source Part Number: 1122982-SF14-1582M5UUD1
Category: Filters>SAW Filters
Series: SF, Kyocera
Package: Tape & Reel (TR)
Applications: GPS
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 1.4dB
Height (Max): 0.028" (0.70mm)
Frequency - Center: 1.582GHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: KYOCERA AVX
Other Names: SF14-1582M5UUD1-ND,478-SF14-1582M5UUD1

Buy Now Datasheet
EMI RFI Filter - 836-SF14-1582M5UUD1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-SF14-1582M5UUD1
EMI RFI Filter 836-SF14-1582M5UUD1
GPS or Glonass or Compass Saw Filter Product overview: SF14-1582M5UUD1 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1582M5UUD1 can be used for catalog matching and distributor lookup.

GPS or Glonass or Compass Saw Filter Product overview: SF14-1582M5UUD1 from AVX (KYOCERA AVX) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1582M5UUD1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number 478-SF14-1582M5UUD1CT-ND 1122982-SF14-1582M5UUD1 836-SF14-1582M5UUD1
Product Name SAW Filters Filters - SAW Filters EMI RFI Filter
Filter Category SAW Filter SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - HSP43168GC-45 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; FIR
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Active Input EMI Filter - QPI-3LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details
2 suppliers