AVX Corporation SAW Filters - SF14-1575M5UBB1 SF14-1575M5UBB1

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 794083-SF14-1575M5UB B1 Series: SF, Kyocera Packaging: Reel package Package: 5-SMD, No Lead Applications: GPS Mounting: SMD Insertion Loss: 1.7dB Bandwidth: 2MHz Family Name: SF14 Frequency - Center: 1.57542GHz Categories: Filters Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Height (Maximum): 0.028" (0.70mm) Introduction Date: September 06, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 794083-SF14-1575M5UB B1 Series: SF, Kyocera Packaging: Reel package Package: 5-SMD, No Lead Applications: GPS Mounting: SMD Insertion Loss: 1.7dB Bandwidth: 2MHz Family Name: SF14 Frequency - Center: 1.57542GHz Categories: Filters Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Height (Maximum): 0.028" (0.70mm) Introduction Date: September 06, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF14-1575M5UBB1
794083-SF14-1575M5UBB1
SAW Filters - SF14-1575M5UBB1 794083-SF14-1575M5UBB1
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 794083-SF14-1575M5UB B1 Series: SF, Kyocera Packaging: Reel package Package: 5-SMD, No Lead Applications: GPS Mounting: SMD Insertion Loss: 1.7dB Bandwidth: 2MHz Family Name: SF14 Frequency - Center: 1.57542GHz Categories: Filters Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Height (Maximum): 0.028" (0.70mm) Introduction Date: September 06, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 794083-SF14-1575M5UBB1
Series: SF, Kyocera
Packaging: Reel package
Package: 5-SMD, No Lead
Applications: GPS
Mounting: SMD
Insertion Loss: 1.7dB
Bandwidth: 2MHz
Family Name: SF14
Frequency - Center: 1.57542GHz
Categories: Filters
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
Height (Maximum): 0.028" (0.70mm)
Introduction Date: September 06, 2013
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.57542GHZ EMI RFI Filter - 836-SF14-1575M5UBB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.57542GHZ EMI RFI Filter
836-SF14-1575M5UBB1
1.57542GHZ EMI RFI Filter 836-SF14-1575M5UBB1
FILTER SAW 1.57542GHZ 5SMD Product overview: SF14-1575M5UBB1 from KYOCERA AVX is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.57542GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.57542GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1575M5UBB1 can be used for catalog matching and distributor lookup.

FILTER SAW 1.57542GHZ 5SMD Product overview: SF14-1575M5UBB1 from KYOCERA AVX is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.57542GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.57542GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1575M5UBB1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 794083-SF14-1575M5UBB1 836-SF14-1575M5UBB1
Product Name SAW Filters - SF14-1575M5UBB1 1.57542GHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - DF1706E - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
Fc 192 kHz
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
1030MHz 50Ohm EMI RFI Filter - 844-880367 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
SAW Filters - 535-AFII-LW-0017TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Wireless
Package Type 12-SMD, No Lead
View Details