AVX Corporation SAW Filters - SF14-1575M5UBA1 SF14-1575M5UBA1

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1095217-SF14-1575M5U BA1 Packaging: Reel - TR Applications: GPS Mounting: SMD (SMT) Insertion Loss: 1.1dB Height (Max): 0.028" (0.70mm) Bandwidth: 2MHz Frequency - Center: 1.57542GHz Categories: Filters Status: Active Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1095217-SF14-1575M5U BA1 Packaging: Reel - TR Applications: GPS Mounting: SMD (SMT) Insertion Loss: 1.1dB Height (Max): 0.028" (0.70mm) Bandwidth: 2MHz Frequency - Center: 1.57542GHz Categories: Filters Status: Active Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF14-1575M5UBA1
1095217-SF14-1575M5UBA1
SAW Filters - SF14-1575M5UBA1 1095217-SF14-1575M5UBA1
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1095217-SF14-1575M5U BA1 Packaging: Reel - TR Applications: GPS Mounting: SMD (SMT) Insertion Loss: 1.1dB Height (Max): 0.028" (0.70mm) Bandwidth: 2MHz Frequency - Center: 1.57542GHz Categories: Filters Status: Active Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1095217-SF14-1575M5UBA1
Packaging: Reel - TR
Applications: GPS
Mounting: SMD (SMT)
Insertion Loss: 1.1dB
Height (Max): 0.028" (0.70mm)
Bandwidth: 2MHz
Frequency - Center: 1.57542GHz
Categories: Filters
Status: Active
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
1.57542GHZ EMI RFI Filter - 836-SF14-1575M5UBA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.57542GHZ EMI RFI Filter
836-SF14-1575M5UBA1
1.57542GHZ EMI RFI Filter 836-SF14-1575M5UBA1
FILTER SAW 1.57542GHZ 5SMD Product overview: SF14-1575M5UBA1 from KYOCERA AVX is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.57542GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.57542GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1575M5UBA1 can be used for catalog matching and distributor lookup.

FILTER SAW 1.57542GHZ 5SMD Product overview: SF14-1575M5UBA1 from KYOCERA AVX is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.57542GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 1.57542GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-SF14-1575M5UBA1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1095217-SF14-1575M5UBA1 836-SF14-1575M5UBA1
Product Name SAW Filters - SF14-1575M5UBA1 1.57542GHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

24V 12.5W 1.8GHz EMI RFI Filter - 844-QPA3314 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Hybrid Power Doubler
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX292EWE-G90095 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Bessel, Low Pass Switched Capacitor
Fc 25 kHz
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Notch Reject Filter - Model FL724 - Encore Electronics, Inc.
Encore Electronics, Inc.
Specs
Filter Category Active Filter
Filter Type Band Reject
Filter Class Switched Capacitor
View Details