Kyocera Corporation Ceramic Capacitors SE051C106KAR

Description
10µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5613-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5613-ND
Ceramic Capacitors 478-5613-ND
10µF ±10% 100V Ceramic Capacitor X7R Radial

10µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SE051C106KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SE051C106KAR
Ceramic Capacitors SE051C106KAR
CAP CER 10UF 100V X7R RADIAL

CAP CER 10UF 100V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 10Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R9183 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R9183
Ceramic Capacitor 10Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R9183
CERAMIC CAPACITOR 10UF, 100V, X7R, 10%, RADIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Product Range:SE Series RoHS Compliant: Yes

CERAMIC CAPACITOR 10UF, 100V, X7R, 10%, RADIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Product Range:SE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5613-ND SE051C106KAR 09R9183
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 10Uf, 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details