The Win Source Electronics part number 1307091-SE041C475ZAA
Win Source Part Number: 1307091-SE041C475ZAA
Category: Capacitors>Ceramic Capacitors
Series: SE
Package: Tape & Reel (TR)
Applications: SMPS Filtering
Height - Seated (Max): 0.461" (11.72mm)
Standard Package: 1,000
Capacitance: 4.7 µF
Tolerance: -20%, +80%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.402" L x 0.200" W (10.20mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant
CAP CER 4.7UF 100V X7R RADIAL Product overview: SE041C475ZAATR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SE041C475ZAATR1 can be used for catalog matching and distributor lookup.
CAP CER 4.7UF 100V X7R RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1307091-SE041C475ZAATR1 | 60-SE041C475ZAATR1 | SE041C475ZAATR1 |
| Product Name | Capacitors - Ceramic Capacitors | 4.7UF 100V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts | 100 volts |