Kyocera Corporation Ceramic Capacitors - SE015C105KAR SE015C105KAR

Description
Manufacturer: AVX Corporation Win Source Part Number: 1095122-SE015C105KAR Packaging: Bulk Voltage Rating: 50V Applications: SMPS Filtering Height - Seated (Max): 0.200" (5.08mm) Mounting: Through Hole Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.200" L x 0.200" W (5.08mm x 5.08mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1095122-SE015C105KAR Packaging: Bulk Voltage Rating: 50V Applications: SMPS Filtering Height - Seated (Max): 0.200" (5.08mm) Mounting: Through Hole Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.200" L x 0.200" W (5.08mm x 5.08mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SE015C105KAR - 1095122-SE015C105KAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SE015C105KAR
1095122-SE015C105KAR
Ceramic Capacitors - SE015C105KAR 1095122-SE015C105KAR
Manufacturer: AVX Corporation Win Source Part Number: 1095122-SE015C105KAR Packaging: Bulk Voltage Rating: 50V Applications: SMPS Filtering Height - Seated (Max): 0.200" (5.08mm) Mounting: Through Hole Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.200" L x 0.200" W (5.08mm x 5.08mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1095122-SE015C105KAR
Packaging: Bulk
Voltage Rating: 50V
Applications: SMPS Filtering
Height - Seated (Max): 0.200" (5.08mm)
Mounting: Through Hole
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.200" L x 0.200" W (5.08mm x 5.08mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 478-5610-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5610-ND
Ceramic Capacitors 478-5610-ND
1µF ±10% 50V Ceramic Capacitor X7R Radial

1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SE015C105KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SE015C105KAR
Ceramic Capacitors SE015C105KAR
CAP CER 1UF 50V X7R RADIAL

CAP CER 1UF 50V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R9177 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R9177
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R9177
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SE015C105KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SE015C105KAR
Capacitors - Ceramic Capacitors SE015C105KAR
CAP CER 1UF 50V X7R RADIAL

CAP CER 1UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1095122-SE015C105KAR 478-5610-ND SE015C105KAR 09R9177 SE015C105KAR
Product Name Ceramic Capacitors - SE015C105KAR Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details