AVX Corporation RF Diplexers - SD25-1950R9UBQ1 SD25-1950R9UBQ1

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1094984-SD25-1950R9U BQ1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz Low Band Attenuation (min / max dB): 15dB / 45dB High Band Attenuation (min / max dB): 28dB to 45dB Categories: RF/IF and RFID Status: Active Dimension: 9-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1094984-SD25-1950R9U BQ1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz Low Band Attenuation (min / max dB): 15dB / 45dB High Band Attenuation (min / max dB): 28dB to 45dB Categories: RF/IF and RFID Status: Active Dimension: 9-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - SD25-1950R9UBQ1 - 1094984-SD25-1950R9UBQ1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - SD25-1950R9UBQ1
1094984-SD25-1950R9UBQ1
RF Diplexers - SD25-1950R9UBQ1 1094984-SD25-1950R9UBQ1
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1094984-SD25-1950R9U BQ1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz Low Band Attenuation (min / max dB): 15dB / 45dB High Band Attenuation (min / max dB): 28dB to 45dB Categories: RF/IF and RFID Status: Active Dimension: 9-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1094984-SD25-1950R9UBQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz
Low Band Attenuation (min / max dB): 15dB / 45dB
High Band Attenuation (min / max dB): 28dB to 45dB
Categories: RF/IF and RFID
Status: Active
Dimension: 9-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1094984-SD25-1950R9UBQ1
Product Name RF Diplexers - SD25-1950R9UBQ1
Unlock Full Specs
to access all available technical data

Similar Products