AVX Corporation RF Diplexers - SD25-0897R9UBQ1 SD25-0897R9UBQ1

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1094983-SD25-0897R9U BQ1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 869MHz to 894MHz / 2.11GHz to 2.17GHz Low Band Attenuation (min / max dB): 15dB / 45dB High Band Attenuation (min / max dB): 28dB to 45dB Categories: RF/IF and RFID Status: Active Dimension: 9-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1094983-SD25-0897R9U BQ1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 869MHz to 894MHz / 2.11GHz to 2.17GHz Low Band Attenuation (min / max dB): 15dB / 45dB High Band Attenuation (min / max dB): 28dB to 45dB Categories: RF/IF and RFID Status: Active Dimension: 9-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - SD25-0897R9UBQ1 - 1094983-SD25-0897R9UBQ1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - SD25-0897R9UBQ1
1094983-SD25-0897R9UBQ1
RF Diplexers - SD25-0897R9UBQ1 1094983-SD25-0897R9UBQ1
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1094983-SD25-0897R9U BQ1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 869MHz to 894MHz / 2.11GHz to 2.17GHz Low Band Attenuation (min / max dB): 15dB / 45dB High Band Attenuation (min / max dB): 28dB to 45dB Categories: RF/IF and RFID Status: Active Dimension: 9-SMD, No Lead Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1094983-SD25-0897R9UBQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 869MHz to 894MHz / 2.11GHz to 2.17GHz
Low Band Attenuation (min / max dB): 15dB / 45dB
High Band Attenuation (min / max dB): 28dB to 45dB
Categories: RF/IF and RFID
Status: Active
Dimension: 9-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1094983-SD25-0897R9UBQ1
Product Name RF Diplexers - SD25-0897R9UBQ1
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details