AVX Corporation Schottky 40V 0.5A Diode and Rectifier SD0805S040S0R5

Description
Diode Schottky 40V 0.5A 2-Pin Case 0805(2012Metric) T/R Product overview: SD0805S040S0R5 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD0805S040S0R5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 0.5A 2-Pin Case 0805(2012Metric) T/R Product overview: SD0805S040S0R5 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD0805S040S0R5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 0.5A Diode and Rectifier - 280-SD0805S040S0R5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 0.5A Diode and Rectifier
280-SD0805S040S0R5
Schottky 40V 0.5A Diode and Rectifier 280-SD0805S040S0R5
Diode Schottky 40V 0.5A 2-Pin Case 0805(2012Metric) T/R Product overview: SD0805S040S0R5 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD0805S040S0R5 can be used for catalog matching and distributor lookup.

Diode Schottky 40V 0.5A 2-Pin Case 0805(2012Metric) T/R Product overview: SD0805S040S0R5 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD0805S040S0R5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 478-7802-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7802-1-ND
Single Diodes 478-7802-1-ND
Diode Schottky 40V 500mA (DC) Surface Mount 0805 (2012 Metric)

Diode Schottky 40V 500mA (DC) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Single Diodes - 478-7802-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7802-2-ND
Single Diodes 478-7802-2-ND
Diode Schottky 40V 500mA (DC) Surface Mount 0805 (2012 Metric)

Diode Schottky 40V 500mA (DC) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Single Diodes - 478-7802-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7802-6-ND
Single Diodes 478-7802-6-ND
Diode Schottky 40V 500mA (DC) Surface Mount 0805 (2012 Metric)

Diode Schottky 40V 500mA (DC) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Diodes, Rectifiers - Single - SD0805S040S0R5 - 846623-SD0805S040S0R5 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SD0805S040S0R5
846623-SD0805S040S0R5
Diodes, Rectifiers - Single - SD0805S040S0R5 846623-SD0805S040S0R5
Manufacturer: AVX Corporation Win Source Part Number: 846623-SD0805S040S0R 5 Features: Diode 40 V Package: Reel - TR Family Name: SD0805S04 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 478-7802-1, 478-7802-6, 478-7802-2

Manufacturer: AVX Corporation
Win Source Part Number: 846623-SD0805S040S0R5
Features: Diode 40 V
Package: Reel - TR
Family Name: SD0805S04
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 478-7802-1, 478-7802-6, 478-7802-2

Buy Now Datasheet
Single Diodes - SD0805S040S0R5 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SD0805S040S0R5
Single Diodes SD0805S040S0R5
DIODE SCHOTTKY 40V 500MA 0805

DIODE SCHOTTKY 40V 500MA 0805

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD0805S040S0R5
Schottky Diodes & Rectifiers SD0805S040S0R5
Schottky Diodes & Rectifiers 40volts 0.5A SIZE 0805

Schottky Diodes & Rectifiers 40volts 0.5A SIZE 0805

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD0805S040S0R5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD0805S040S0R5
Discrete Semiconductor Products - Diodes - Rectifiers SD0805S040S0R5
DIODE SCHOTTKY 40V 500MA 0805

DIODE SCHOTTKY 40V 500MA 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SD0805S040S0R5 478-7802-1-ND 846623-SD0805S040S0R5 SD0805S040S0R5 SD0805S040S0R5 SD0805S040S0R5
Product Name Schottky 40V 0.5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SD0805S040S0R5 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data