AVX Corporation Schottky 20V 0.5A Diode and Rectifier SD0805S020S0R5

Description
Diode Schottky 20V 0.5A 2-Pin Case 0805(2012Metric) Product overview: SD0805S020S0R5 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD0805S020S0R5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 20V 0.5A 2-Pin Case 0805(2012Metric) Product overview: SD0805S020S0R5 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD0805S020S0R5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 0.5A Diode and Rectifier - 280-SD0805S020S0R5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 0.5A Diode and Rectifier
280-SD0805S020S0R5
Schottky 20V 0.5A Diode and Rectifier 280-SD0805S020S0R5
Diode Schottky 20V 0.5A 2-Pin Case 0805(2012Metric) Product overview: SD0805S020S0R5 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD0805S020S0R5 can be used for catalog matching and distributor lookup.

Diode Schottky 20V 0.5A 2-Pin Case 0805(2012Metric) Product overview: SD0805S020S0R5 from AVX (KYOCERA AVX) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SD0805S020S0R5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1210629-SD0805S020S0R5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1210629-SD0805S020S0R5
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1210629-SD0805S020S0R5
Win Source Part Number: 1210629-SD0805S020S0 R5 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 440 mV @ 500 mA Current - Reverse Leakage @ Vr: 100 µA @ 20 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: KYOCERA AVX Other Names: 478-7799-6,478-7799- 2,478-7799-1 Base Product Number: SD0805S02

Win Source Part Number: 1210629-SD0805S020S0R5
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 440 mV @ 500 mA
Current - Reverse Leakage @ Vr: 100 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: KYOCERA AVX
Other Names: 478-7799-6,478-7799-2,478-7799-1
Base Product Number: SD0805S02

Buy Now Datasheet
Single Diodes - 478-7799-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7799-1-ND
Single Diodes 478-7799-1-ND
Diode Schottky 20V 500mA (DC) Surface Mount 0805 (2012 Metric)

Diode Schottky 20V 500mA (DC) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Single Diodes - 478-7799-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7799-2-ND
Single Diodes 478-7799-2-ND
Diode Schottky 20V 500mA (DC) Surface Mount 0805 (2012 Metric)

Diode Schottky 20V 500mA (DC) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Single Diodes - 478-7799-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
478-7799-6-ND
Single Diodes 478-7799-6-ND
Diode Schottky 20V 500mA (DC) Surface Mount 0805 (2012 Metric)

Diode Schottky 20V 500mA (DC) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SD0805S020S0R5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SD0805S020S0R5
Discrete Semiconductor Products - Diodes - Rectifiers SD0805S020S0R5
DIODE SCHOTTKY 20V 500MA 0805

DIODE SCHOTTKY 20V 500MA 0805

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SD0805S020S0R5
Schottky Diodes & Rectifiers SD0805S020S0R5
Schottky Diodes & Rectifiers 20volts 0.5A SIZE 0805

Schottky Diodes & Rectifiers 20volts 0.5A SIZE 0805

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SD0805S020S0R5 1210629-SD0805S020S0R5 478-7799-1-ND SD0805S020S0R5 SD0805S020S0R5
Product Name Schottky 20V 0.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDH10KM - Micross Components, Inc.
Specs
IFSM 50 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54W,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
 - BAS125-04WE6327 - Rochester Electronics
Specs
Package SOT323
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
3 suppliers